The BD9302FP is a dual-output step-down switching regulator designed for high efficiency with a wide input voltage range of 6 to 18 V. It features a built-in 2-A power switch and operates at a switching frequency of up to 2.5 MHz, which can be adjusted using external resistors. The regulator is optimized for applications requiring high-voltage input and low-voltage output, such as converting 12 V to 1.2 V. Key features include a low reference voltage of 0.6 V, built-in under-voltage lockout, overcurrent protection, and thermal shutdown capabilities. The device operates within a temperature range of -40 to +85 °C and has a maximum junction temperature of 150 °C. It is suitable for powering devices that require two separate power sources, such as ADSL modems and audio devices.
DC/DC CONV, BUCK, 85DEGC; Input Voltage Min:6V; Input Voltage Max:18V; No. of Outputs:2 Output; DC / DC Converter IC Case:HSOP; No. of Pins:25Pins; Output Current - Output 1:1.8A; Output Current - Output 2:1.8A; Output Voltage - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 01AH6740 |
| Product Name | Dc/dc Conv, Buck, 85Degc; Input Voltage Min Rohm |
| Input Voltage | 6 to 18 volts |