ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9270F-E2 BD9270F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049484-BD9270F-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 8.5 V to 19 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049484-BD9270F-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 8.5 V to 19 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9270F-E2 - 049484-BD9270F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9270F-E2
049484-BD9270F-E2
PMIC - PMIC - Power Management - Specialized - BD9270F-E2 049484-BD9270F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049484-BD9270F-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 8.5 V to 19 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049484-BD9270F-E2
Packaging: Reel - TR
Applications: Inverter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOP
Supply Voltage - Operating: 8.5 V to 19 V
Operating Supply Current: 30μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 049484-BD9270F-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9270F-E2
Package Type SOP; 24-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2449821P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Home Appliances, Health Care System, Alarm Clock, Security Device
Standards and Certifications RoHS
Package Type EQFN12-JE
View Details
35GHz Rf Amplifier - 860-CMD247 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details