ROHM Semiconductor USA, LLC Sensor Conditioners, 1Mhz, Ssop-14; Bandwidth Rohm BD9251FV-E2

Description
SENSOR CONDITIONERS, 1MHZ, SSOP-14; Bandwidth:1MHz; Supply Voltage Min:2.97V; Supply Voltage Max:6V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-30°C; Operating Temperature Max:75°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SENSOR CONDITIONERS, 1MHZ, SSOP-14; Bandwidth:1MHz; Supply Voltage Min:2.97V; Supply Voltage Max:6V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-30°C; Operating Temperature Max:75°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conditioners, 1Mhz, Ssop-14; Bandwidth Rohm - 15AC6382 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conditioners, 1Mhz, Ssop-14; Bandwidth Rohm
15AC6382
Sensor Conditioners, 1Mhz, Ssop-14; Bandwidth Rohm 15AC6382
SENSOR CONDITIONERS, 1MHZ, SSOP-14; Bandwidth:1MHz; Supply Voltage Min:2.97V; Supply Voltage Max:6V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-30°C; Operating Temperature Max:75°C; Product Range:-; RoHS Compliant: Yes

SENSOR CONDITIONERS, 1MHZ, SSOP-14; Bandwidth:1MHz; Supply Voltage Min:2.97V; Supply Voltage Max:6V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-30°C; Operating Temperature Max:75°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC6382
Product Name Sensor Conditioners, 1Mhz, Ssop-14; Bandwidth Rohm
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
50 - 1800 MHz, 75 Ohm, 30 dB Gain CATV Amplifier - QPL1827 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 12 pin Laminate Module
View Details
1.8GHZ 2.2GHZ Rf Amplifier - 860-BGA7M1N6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Linear - Linear - Comparators - ALD2301ASA - 1143320-ALD2301ASA - Win Source Electronics
Specs
Device Type Comparators
View Details
2 suppliers