ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9215AFV-E2 BD9215AFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011508-BD9215AFV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOPB Supply Voltage - Operating: 8.5 V to 30 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011508-BD9215AFV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOPB Supply Voltage - Operating: 8.5 V to 30 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9215AFV-E2 - 011508-BD9215AFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9215AFV-E2
011508-BD9215AFV-E2
PMIC - PMIC - Power Management - Specialized - BD9215AFV-E2 011508-BD9215AFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011508-BD9215AFV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOPB Supply Voltage - Operating: 8.5 V to 30 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011508-BD9215AFV-E2
Packaging: Reel - TR
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOPB
Supply Voltage - Operating: 8.5 V to 30 V
Operating Supply Current: 5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 011508-BD9215AFV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9215AFV-E2
Package Type SSOP; SOP; 28-SSOPB
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
6 GHZ Rf Amplifier - 860-BGA9U1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
DC - 22 GHz (S, C, X, Ku and K-band) Distributed Amplifier - CMD284P4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Plastic QFN
Operating Range Military
View Details
2 suppliers