LED Driver IC 1 Output DC DC Controller PWM Dimming 2.3mA 18-SOP
Win Source Part Number: 974014-BD92111F-GE2
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 30kHz ~ 200kHz
Current - Output / Channel: 2.3mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 18V
Package / Case: 18-SOIC (0.213", 5.40mm Width)
Supplier Device Package: 18-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD92111F-GE2CT,BD921
Base Product Number: BD92111
IC LED DRVR CTRL PWM 2.3MA 18SOP Product overview: BD92111F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.3MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD92111F-GE2 can be used for catalog matching and distributor lookup.
IC LED DRVR CTRL PWM 2.3MA 18SOP
PFC DIRECT CURRENT RESONANCE TYP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD92111F-GE2TR-ND | 974014-BD92111F-GE2 | 137-BD92111F-GE2 | BD92111F-GE2 | BD92111F-GE2 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | 2.3MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | ||
| Output Current | 2.3 milliamps | 2.3 milliamps | |||
| Features | RoHS Compliant |