Manufacturer: Rohm Semiconductor
Win Source Part Number: 744833-BD9207FPS-E2
Manufacturer Homepage: www.rohm.com
Reference case: TO252
Reference Date Code: 1206+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 1.5A (Switch) TO-252-5
IC LED DRIVER RGLTR 1.5A TO252-5 Product overview: BD9207FPS-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9207FPS-E2 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 1.5A TO252-5
IC LED DRIVER RGLTR 1.5A TO252-5
LED DRIVER, -20 TO 85DEG C, TO-252-5; Device Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
LED Lighting Drivers LED STEP-DWN 1.5A OUTPUT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 744833-BD9207FPS-E2 | BD9207FPS-E2TR-ND | 137-BD9207FPS-E2 | BD9207FPS-E2 | BD9207FPS-E2 | 73AC9733 | BD9207FPS-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD9207FPS-E2 | LED Drivers | 1.5A TO252 LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, -20 To 85Deg C, To-252-5; Device Topology Rohm | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8 to 35 volts | 8 to 35 volts | 8 to 35 volts | 8 to 35 volts | |||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps |