Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152925-BD9206EFV-E2
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC LED DRV LIN PWM 20MA 20HTSSOP Product overview: BD9206EFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9206EFV-E2 can be used for catalog matching and distributor lookup.
IC LED DRV LIN PWM 20MA 20HTSSOP
IC LED DRVR LIN DIM 20MA 20TSSOP
LED DRIVER, CONSTANT CURRENT, HTSSOP-20; Device Topology:Constant Current; Input Voltage Min:8V; Input Voltage Max:30V; Output Voltage Max:28V; Output Current Max:20mA; Switching Frequency:-; No. of Outputs:6Outputs; IC Mounting:SMD;RoHS Compliant: Yes
LED Lighting Drivers LED DRVR 36SEG 20PIN 9V/12V/15V/18V/24V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1152925-BD9206EFV-E2 | 137-BD9206EFV-E2 | BD9206EFV-E2 | BD9206EFV-E2 | 01AH6737 | BD9206EFV-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD9206EFV-E2 | 20MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Constant Current, Htssop-20; Device Topology Rohm | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8 to 30 volts | 8 to 30 volts | 8 to 30 volts | |||
| Number of Channels | 6 # | |||||
| Package Type | Tape & Reel (TR) |