ROHM Semiconductor USA, LLC Switching Voltage Regulators BD9161FVM-TR

Description
Switching Voltage Regulators High Eff. Stepdown Sw Reg 0.6A 2.5-4.5V
Datasheet
Description
Switching Voltage Regulators High Eff. Stepdown Sw Reg 0.6A 2.5-4.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
BD9161FVM-TR
Switching Voltage Regulators BD9161FVM-TR
Switching Voltage Regulators High Eff. Stepdown Sw Reg 0.6A 2.5-4.5V

Switching Voltage Regulators High Eff. Stepdown Sw Reg 0.6A 2.5-4.5V

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1Mhz, 85Degc; Topology Rohm - 01AH6736 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, 85Degc; Topology Rohm
01AH6736
Dc/dc Conv, Sync Buck, 1Mhz, 85Degc; Topology Rohm 01AH6736
DC/DC CONV, SYNC BUCK, 1MHZ, 85DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:4.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, 85DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:4.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD9161FVM-TR 01AH6736
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 1Mhz, 85Degc; Topology Rohm
Input Voltage 2.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details