ROHM Semiconductor USA, LLC Dc-Dc Conv, Buck, Adj, Vqfn020V4040-20; Input Voltage Min Rohm BD9150MUV-E2

Description
DC-DC CONV, BUCK, ADJ, VQFN020V4040-20; Input Voltage Min:4.75V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current - Output 1:1.5A; Output Current - Output 2:1.5A; RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BUCK, ADJ, VQFN020V4040-20; Input Voltage Min:4.75V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current - Output 1:1.5A; Output Current - Output 2:1.5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, Adj, Vqfn020V4040-20; Input Voltage Min Rohm - 08X1430 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, Adj, Vqfn020V4040-20; Input Voltage Min Rohm
08X1430
Dc-Dc Conv, Buck, Adj, Vqfn020V4040-20; Input Voltage Min Rohm 08X1430
DC-DC CONV, BUCK, ADJ, VQFN020V4040-20; Input Voltage Min:4.75V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current - Output 1:1.5A; Output Current - Output 2:1.5A; RoHS Compliant: Yes

DC-DC CONV, BUCK, ADJ, VQFN020V4040-20; Input Voltage Min:4.75V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current - Output 1:1.5A; Output Current - Output 2:1.5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1430
Product Name Dc-Dc Conv, Buck, Adj, Vqfn020V4040-20; Input Voltage Min Rohm
Input Voltage 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details