ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD91411GW-E2 BD91411GW-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116720-BD91411GW-E2 Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C Case / Package: UCSP75M3 Supply Voltage - Operating: 3.8 V to 28 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116720-BD91411GW-E2 Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C Case / Package: UCSP75M3 Supply Voltage - Operating: 3.8 V to 28 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD91411GW-E2 - 116720-BD91411GW-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD91411GW-E2
116720-BD91411GW-E2
PMIC - PMIC - Power Management - Specialized - BD91411GW-E2 116720-BD91411GW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 116720-BD91411GW-E2 Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C Case / Package: UCSP75M3 Supply Voltage - Operating: 3.8 V to 28 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116720-BD91411GW-E2
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C
Case / Package: UCSP75M3
Supply Voltage - Operating: 3.8 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BD91411GW-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD91411GW-E2
Power Management - Specialized BD91411GW-E2
Portable Equipment PMIC UCSP75M3

Portable Equipment PMIC UCSP75M3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 116720-BD91411GW-E2 BD91411GW-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD91411GW-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467022 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details