ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck, 1Mhz, 85Deg C; Topology Rohm BD9109FVM-TR

Description
DC/DC CONV, SYNC BUCK, 1MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, 85Deg C; Topology Rohm - 01AH6733 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, 85Deg C; Topology Rohm
01AH6733
Dc/dc Conv, Sync Buck, 1Mhz, 85Deg C; Topology Rohm 01AH6733
DC/DC CONV, SYNC BUCK, 1MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
BD9109FVM-TR
Switching Voltage Regulators BD9109FVM-TR
Switching Voltage Regulators 3.3V Output Voltage

Switching Voltage Regulators 3.3V Output Voltage

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 01AH6733 BD9109FVM-TR
Product Name Dc/dc Conv, Sync Buck, 1Mhz, 85Deg C; Topology Rohm Switching Voltage Regulators
Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details