ROHM Semiconductor USA, LLC Dc-Dc Conv, Buck, Adj, 1Mhz, Msop-8; Topology Rohm BD9104FVM-TR

Description
DC-DC CONV, BUCK, ADJ, 1MHZ, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BUCK, ADJ, 1MHZ, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, Adj, 1Mhz, Msop-8; Topology Rohm - 08X1425 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, Adj, 1Mhz, Msop-8; Topology Rohm
08X1425
Dc-Dc Conv, Buck, Adj, 1Mhz, Msop-8; Topology Rohm 08X1425
DC-DC CONV, BUCK, ADJ, 1MHZ, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC-DC CONV, BUCK, ADJ, 1MHZ, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
BD9104FVM-TR
Switching Voltage Regulators BD9104FVM-TR
Switching Voltage Regulators STEP DOWN SWITCHING REGULATOR

Switching Voltage Regulators STEP DOWN SWITCHING REGULATOR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 08X1425 BD9104FVM-TR
Product Name Dc-Dc Conv, Buck, Adj, 1Mhz, Msop-8; Topology Rohm Switching Voltage Regulators
Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details