ROHM Semiconductor USA, LLC Ldo, Fixed, 9V, 0.3A, -25 To 85Deg C; Output Type Rohm BD90GA3WEFJ-E2

Description
LDO, FIXED, 9V, 0.3A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 9V, 0.3A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 9V, 0.3A, -25 To 85Deg C; Output Type Rohm - 01AH6730 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 9V, 0.3A, -25 To 85Deg C; Output Type Rohm
01AH6730
Ldo, Fixed, 9V, 0.3A, -25 To 85Deg C; Output Type Rohm 01AH6730
LDO, FIXED, 9V, 0.3A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 9V, 0.3A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6730
Product Name Ldo, Fixed, 9V, 0.3A, -25 To 85Deg C; Output Type Rohm
Input Voltage 4.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details