The LDO regulator, part number BD90C0AFPS, provides a fixed output voltage of 9V with a maximum output current of 1A. It operates within a supply voltage range of 10V to 26.5V and is designed for a wide operating temperature range of -40°C to +105°C. This device features low dropout voltage, built-in over-current protection, and thermal shutdown capabilities, ensuring reliability under various load conditions. The package type is TO252S-3, making it suitable for applications in consumer electronics such as audiovisual equipment and personal computers. The output voltage precision is ±1%, and it supports low ESR capacitors, enhancing performance in demanding applications.
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
LDO, FIXED, 9V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | BD90C0AFPS-E2 | 01AH6728 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, 9V, 1A, -40 To 125Deg C; Output Type Rohm |
| Input Voltage | 9 to 26.5 volts |