ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 9V, 1A, To-252-3; Output Type Rohm BD90C0AFP-CE2

Description
LDO, FIXED, AEC-Q100, 9V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:10V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 9V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:10V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 9V, 1A, To-252-3; Output Type Rohm - 84Y9801 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 9V, 1A, To-252-3; Output Type Rohm
84Y9801
Ldo, Fixed, Aec-Q100, 9V, 1A, To-252-3; Output Type Rohm 84Y9801
LDO, FIXED, AEC-Q100, 9V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:10V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 9V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:10V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84Y9801
Product Name Ldo, Fixed, Aec-Q100, 9V, 1A, To-252-3; Output Type Rohm
Input Voltage 10 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details