ROHM Semiconductor USA, LLC Dc/dc Conv, Aec-Q100, 600Khz, Htsop-8; Topology Rohm BD90640EFJ-CE2

Description
DC/DC CONV, AEC-Q100, 600KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, 600KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, 600Khz, Htsop-8; Topology Rohm - 58AC8545 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, 600Khz, Htsop-8; Topology Rohm
58AC8545
Dc/dc Conv, Aec-Q100, 600Khz, Htsop-8; Topology Rohm 58AC8545
DC/DC CONV, AEC-Q100, 600KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, 600KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8545
Product Name Dc/dc Conv, Aec-Q100, 600Khz, Htsop-8; Topology Rohm
Input Voltage 3.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details