ROHM Semiconductor GmbH Input Voltage 3.5V to 36V Output SW Current 1.25A 1ch Step-Down Switching Regulator BD90610UEFJ-C

Description
BD90610UEFJ-C is a step-down switching regulator with integrated POWER MOSFET and have the capability to withstand high input voltage, providing a free setting function of operating switching frequency with external resistor. This switching regulator features a wide input voltage range (3.5V to 36V, Absolute maximum 42V) and operating temperature range (-40℃ to +125℃). Furthermore, an external synchronization input pin enables synchronous operation with external clock. This IC uses different production line against series model BD90610EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet
Description
BD90610UEFJ-C is a step-down switching regulator with integrated POWER MOSFET and have the capability to withstand high input voltage, providing a free setting function of operating switching frequency with external resistor. This switching regulator features a wide input voltage range (3.5V to 36V, Absolute maximum 42V) and operating temperature range (-40℃ to +125℃). Furthermore, an external synchronization input pin enables synchronous operation with external clock. This IC uses different production line against series model BD90610EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input Voltage 3.5V to 36V Output SW Current 1.25A 1ch Step-Down Switching Regulator - BD90610UEFJ-C - ROHM Semiconductor GmbH
Willich, Germany
Input Voltage 3.5V to 36V Output SW Current 1.25A 1ch Step-Down Switching Regulator
BD90610UEFJ-C
Input Voltage 3.5V to 36V Output SW Current 1.25A 1ch Step-Down Switching Regulator BD90610UEFJ-C
BD90610UEFJ-C is a step-down switching regulator with integrated POWER MOSFET and have the capability to withstand high input voltage, providing a free setting function of operating switching frequency with external resistor. This switching regulator features a wide input voltage range (3.5V to 36V, Absolute maximum 42V) and operating temperature range (-40℃ to +125℃). Furthermore, an external synchronization input pin enables synchronous operation with external clock. This IC uses different production line against series model BD90610EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

BD90610UEFJ-C is a step-down switching regulator with integrated POWER MOSFET and have the capability to withstand high input voltage, providing a free setting function of operating switching frequency with external resistor. This switching regulator features a wide input voltage range (3.5V to 36V, Absolute maximum 42V) and operating temperature range (-40℃ to +125℃). Furthermore, an external synchronization input pin enables synchronous operation with external clock.
This IC uses different production line against series model BD90610EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Voltage Regulators
Product Number BD90610UEFJ-C
Product Name Input Voltage 3.5V to 36V Output SW Current 1.25A 1ch Step-Down Switching Regulator
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Logic - Logic - Specialty Logic - 74SSTUB32868AZRHR - 007386-74SSTUB32868AZRHR - Win Source Electronics
Specs
Package Type Other; 176-NFBGA (6x15)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details