ROHM Semiconductor USA, LLC Dc/dc Conv, Aec-Q100, 500Khz, Hrp-7; Topology Rohm BD9060HFP-CTR

Description
DC/DC CONV, AEC-Q100, 500KHZ, HRP-7; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HRP; No. of Pins:7Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, 500KHZ, HRP-7; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HRP; No. of Pins:7Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, 500Khz, Hrp-7; Topology Rohm - 58AC8541 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, 500Khz, Hrp-7; Topology Rohm
58AC8541
Dc/dc Conv, Aec-Q100, 500Khz, Hrp-7; Topology Rohm 58AC8541
DC/DC CONV, AEC-Q100, 500KHZ, HRP-7; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HRP; No. of Pins:7Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, 500KHZ, HRP-7; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HRP; No. of Pins:7Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8541
Product Name Dc/dc Conv, Aec-Q100, 500Khz, Hrp-7; Topology Rohm
Input Voltage 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details