ROHM Semiconductor USA, LLC Dc/dc Conv, Aec-Q100, 500Khz, Sop-8; Topology Rohm BD9060F-CE2

Description
DC/DC CONV, AEC-Q100, 500KHZ, SOP-8; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, 500KHZ, SOP-8; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, 500Khz, Sop-8; Topology Rohm - 58AC8540 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, 500Khz, Sop-8; Topology Rohm
58AC8540
Dc/dc Conv, Aec-Q100, 500Khz, Sop-8; Topology Rohm 58AC8540
DC/DC CONV, AEC-Q100, 500KHZ, SOP-8; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, 500KHZ, SOP-8; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8540
Product Name Dc/dc Conv, Aec-Q100, 500Khz, Sop-8; Topology Rohm
Input Voltage 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details