ROHM Semiconductor GmbH Input Voltage 5.0V to 35V Output Switch Current 2A 1ch Step-Down DC/DC Converter BD9060F-C

Description
The BD90660HFP-C BDD9060F-C are high-accuracy frequency-flexible step-down switching regulators with built-in POWER MOSFET which can withstand high pressure. The operational frequency is freely configurable with external resistance. It features a wide input voltage range (5V to 35V) and a high frequency accuracy of ±5% (f=200kHz to 500kHz). Furthermore, an external synchronization input pin enables synchronous operation with external clock. The output capacitor corresponds to the ceramic capacitor.
Description
The BD90660HFP-C BDD9060F-C are high-accuracy frequency-flexible step-down switching regulators with built-in POWER MOSFET which can withstand high pressure. The operational frequency is freely configurable with external resistance. It features a wide input voltage range (5V to 35V) and a high frequency accuracy of ±5% (f=200kHz to 500kHz). Furthermore, an external synchronization input pin enables synchronous operation with external clock. The output capacitor corresponds to the ceramic capacitor.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD9060F-C is a step-down DC/DC converter designed for a wide input voltage range of 5.0V to 35V and capable of delivering an output switch current of up to 2A. It features a built-in POWER MOSFET and allows for a configurable operational frequency between 50kHz and 500kHz, with a frequency accuracy of ±5%. The device includes several protection features such as overcurrent protection (OCP), short current protection (SCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring reliable operation in various applications. The soft start function is fixed at 2.7ms to prevent output voltage overshoot during power-up. The BD9060F-C is suitable for applications in battery-powered devices, industrial equipment, and automotive systems.

Datasheet Summary
Powered by GS/AI

The BD9060F-C is a step-down DC/DC converter designed for a wide input voltage range of 5.0V to 35V and capable of delivering an output switch current of up to 2A. It features a built-in POWER MOSFET and allows for a configurable operational frequency between 50kHz and 500kHz, with a frequency accuracy of ±5%. The device includes several protection features such as overcurrent protection (OCP), short current protection (SCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring reliable operation in various applications. The soft start function is fixed at 2.7ms to prevent output voltage overshoot during power-up. The BD9060F-C is suitable for applications in battery-powered devices, industrial equipment, and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Input Voltage 5.0V to 35V Output Switch Current 2A 1ch Step-Down DC/DC Converter - BD9060F-C - ROHM Semiconductor GmbH
Willich, Germany
Input Voltage 5.0V to 35V Output Switch Current 2A 1ch Step-Down DC/DC Converter
BD9060F-C
Input Voltage 5.0V to 35V Output Switch Current 2A 1ch Step-Down DC/DC Converter BD9060F-C
The BD90660HFP-C BDD9060F-C are high-accuracy frequency-flexible step-down switching regulators with built-in POWER MOSFET which can withstand high pressure. The operational frequency is freely configurable with external resistance. It features a wide input voltage range (5V to 35V) and a high frequency accuracy of ±5% (f=200kHz to 500kHz). Furthermore, an external synchronization input pin enables synchronous operation with external clock. The output capacitor corresponds to the ceramic capacitor.

The BD90660HFP-C BDD9060F-C are high-accuracy frequency-flexible step-down switching regulators with built-in POWER MOSFET which can withstand high pressure. The operational frequency is freely configurable with external resistance. It features a wide input voltage range (5V to 35V) and a high frequency accuracy of ±5% (f=200kHz to 500kHz). Furthermore, an external synchronization input pin enables synchronous operation with external clock. The output capacitor corresponds to the ceramic capacitor.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9060F-C
Product Name Input Voltage 5.0V to 35V Output Switch Current 2A 1ch Step-Down DC/DC Converter
Package Type Other; SOP8
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 776-AAT2614IDG-2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
DC-DC Converters - 1231224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details