ROHM Semiconductor USA, LLC Dc/dc Conv, Aec-Q100, 2.4Mhz, Vqfn-20; Topology Rohm BD90541MUV-CE2

Description
DC/DC CONV, AEC-Q100, 2.4MHZ, VQFN-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:4A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, 2.4MHZ, VQFN-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:4A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, 2.4Mhz, Vqfn-20; Topology Rohm - 58AC8539 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, 2.4Mhz, Vqfn-20; Topology Rohm
58AC8539
Dc/dc Conv, Aec-Q100, 2.4Mhz, Vqfn-20; Topology Rohm 58AC8539
DC/DC CONV, AEC-Q100, 2.4MHZ, VQFN-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:4A; Output RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, 2.4MHZ, VQFN-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:4A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8539
Product Name Dc/dc Conv, Aec-Q100, 2.4Mhz, Vqfn-20; Topology Rohm
Input Voltage 2.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details