ROHM Semiconductor USA, LLC Dc/dc Conv, Aec-Q100, 2.4Mhz, Vqfn-20; Topology Rohm BD90521MUV-CE2

Description
DC/DC CONV, AEC-Q100, 2.4MHZ, VQFN-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, 2.4MHZ, VQFN-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, 2.4Mhz, Vqfn-20; Topology Rohm - 58AC8538 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, 2.4Mhz, Vqfn-20; Topology Rohm
58AC8538
Dc/dc Conv, Aec-Q100, 2.4Mhz, Vqfn-20; Topology Rohm 58AC8538
DC/DC CONV, AEC-Q100, 2.4MHZ, VQFN-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:2A; Output RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, 2.4MHZ, VQFN-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8538
Product Name Dc/dc Conv, Aec-Q100, 2.4Mhz, Vqfn-20; Topology Rohm
Input Voltage 2.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details