ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Boost, 2.4Mhz, 125Deg C; Topology Rohm BD90302NUF-CE2

Description
DC/DC CONV, SYNC BOOST, 2.4MHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:-; Input Voltage Max:-; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:800mA; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 2.4MHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:-; Input Voltage Max:-; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:800mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 2.4Mhz, 125Deg C; Topology Rohm - 01AH6731 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 2.4Mhz, 125Deg C; Topology Rohm
01AH6731
Dc/dc Conv, Sync Boost, 2.4Mhz, 125Deg C; Topology Rohm 01AH6731
DC/DC CONV, SYNC BOOST, 2.4MHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:-; Input Voltage Max:-; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:800mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 2.4MHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:-; Input Voltage Max:-; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:800mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6731
Product Name Dc/dc Conv, Sync Boost, 2.4Mhz, 125Deg C; Topology Rohm
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details