ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck-Boost, 125Deg C; Topology Rohm BD8P250MUF-CE2

Description
DC/DC CONV, SYNC BUCK-BOOST, 125DEG C; Topology:Synchronous Buck, Buck-Boost; Input Voltage Min:2.7V; Input Voltage Max:36V; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:2A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK-BOOST, 125DEG C; Topology:Synchronous Buck, Buck-Boost; Input Voltage Min:2.7V; Input Voltage Max:36V; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:2A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck-Boost, 125Deg C; Topology Rohm - 99AC8910 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck-Boost, 125Deg C; Topology Rohm
99AC8910
Dc/dc Conv, Sync Buck-Boost, 125Deg C; Topology Rohm 99AC8910
DC/DC CONV, SYNC BUCK-BOOST, 125DEG C; Topology:Synchronous Buck, Buck-Boost; Input Voltage Min:2.7V; Input Voltage Max:36V; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:2A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK-BOOST, 125DEG C; Topology:Synchronous Buck, Buck-Boost; Input Voltage Min:2.7V; Input Voltage Max:36V; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:2A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99AC8910
Product Name Dc/dc Conv, Sync Buck-Boost, 125Deg C; Topology Rohm
Input Voltage 2.7 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details