LAPIS Semiconductor PMIC - PMIC - Power Distribution Switches, Load Drivers - BD8LB600FS-CE2 BD8LB600FS-CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864076-BD8LB600FS-CE 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-SOP (0.213", 5.40mm Width) Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: BD8LB600 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD8LB600FS-CE2DKR, BD8LB600FS-CE2CT, BD8LB600FS-CE2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864076-BD8LB600FS-CE 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-SOP (0.213", 5.40mm Width) Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: BD8LB600 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD8LB600FS-CE2DKR, BD8LB600FS-CE2CT, BD8LB600FS-CE2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD8LB600FS-CE2
BD8LB600FS-CE2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD8LB600FS-CE2 BD8LB600FS-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864076-BD8LB600FS-CE 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-SOP (0.213", 5.40mm Width) Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: BD8LB600 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD8LB600FS-CE2DKR, BD8LB600FS-CE2CT, BD8LB600FS-CE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864076-BD8LB600FS-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 24-SOP (0.213", 5.40mm Width)
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: BD8LB600
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP-A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD8LB600FS-CE2DKR, BD8LB600FS-CE2CT, BD8LB600FS-CE2TR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD8LB600FS-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD8LB600FS-CE2
PMIC - Power Distribution Switches, Load Drivers BD8LB600FS-CE2
IC PWR SWITCH N-CHAN 4:8 24SSOP

IC PWR SWITCH N-CHAN 4:8 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD8LB600FS-CE2 BD8LB600FS-CE2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD8LB600FS-CE2 PMIC - Power Distribution Switches, Load Drivers
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 6520320 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type f - german schuko
View Details