IC AMP AB STEREO 80MW VCSP50L2 Product overview: BD88415GUL-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 80MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD88415GUL-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011487-BD88415GUL-E2
Packaging: Reel - TR
Type: Class AB
Features: Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 80mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VCSP50L2
Dimension: 14-UFBGA, WLCSP
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB VCSP50L2
IC AMP AB STEREO 80MW VCSP50L2
IC AMP AB STEREO 80MW VCSP50L2
Audio Amplifiers Audio Amp Headphone 2CH Stereo 0.08W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-BD88415GUL-E2 | 011487-BD88415GUL-E2 | BD88415GUL-E2 | BD88415GUL-E2 | BD88415GUL-E2 | BD88415GUL-E2 |
| Product Name | 80MW Audio Amplifier | Linear - Linear - Amplifiers - Audio - BD88415GUL-E2 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | CSP; VCSP50L2 | CSP; 14-UFBGA, CSPBGA |