IC AMP AB STEREO 80MW VCSP50L2
IC AMP AB STEREO 80MW VCSP50L2
Amplifier IC 2-Channel (Stereo) Class AB VCSP50L2
Audio Amplifiers 2-Ch Headphone Amp 1V Gain 2.4-5.5V
IC AMP AB STEREO 80MW VCSP50L2
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | BD88410GUL-E2 | BD88410GUL-E2 | BD88410GUL-E2 | BD88410GUL-E2 | 687-BD88410GUL-E2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | IC AMP AB STEREO 80MW VCSP50L2 |
| Supply Voltage (VS) | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Life Cycle Stage | Active | ||||
| Output Power | 0.0800 watts | 0.0800 watts |