IC AMP CLASS AB STER 80MW 14SOPJ
IC AMP CLASS AB STER 80MW 14SOPJ
Audio Amplifiers SPI BUS EEPROM
STEREO HEADPHONE AMP, B, -40 TO 85DEG C; Output Power:80mW; Amplifier Class:B; No. of Channels:2 Channel; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOP-J; No. of Pins:14Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class AB 14-SOPJ
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | BD88400FJ-GE2 | BD88400FJ-GE2 | BD88400FJ-GE2 | 73AC9730 | BD88400FJ-GE2 |
| Product Name | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Stereo Headphone Amp, B, -40 To 85Deg C; Output Power Rohm | Audio Amplifiers |
| Output Power | 0.0800 watts | 0.0800 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage (VS) | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |||
| Life Cycle Stage | Active |