Amplifier IC 2-Channel (Stereo) Class AB VCSP50L2
IC AMP AB STEREO 80MW VCSP50L2
IC AMP AB STEREO 80MW VCSP50L2
Audio Amplifiers Couping Capacitorless Headphone Amplifier, 2.4V, 2mA, -2.0 Gain, 80mW, VCSP50L2
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | BD88220GUL-E2 | BD88220GUL-E2 | BD88220GUL-E2 | BD88220GUL-E2 |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||
| Output Power | 0.0800 watts | 0.0800 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |