IC AMP AB STEREO 80MW VCSP50L2
Audio Amplifiers Power Management LSI for Mobile Phone
IC AMP AB STEREO 80MW VCSP50L2
Amplifier IC 2-Channel (Stereo) Class AB VCSP50L2
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | BD88215GUL-E2 | BD88215GUL-E2 | BD88215GUL-E2 | BD88215GUL-E2 |
| Product Name | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Output Power | 0.0800 watts | 0.0800 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage (VS) | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||
| Life Cycle Stage | Active |