IC AMP AB STEREO 80MW VCSP50L2
Amplifier IC Headphones, 2-Channel (Stereo) Class AB VCSP50L2
IC AMP AB STEREO 80MW VCSP50L2
AUDIO POWER AMP, B, -40 TO 85DEG C; Output Power:80mW; Amplifier Class:B; No. of Channels:1 Channel; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:VCSP; No. of Pins:14Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifiers Couping Capless Headphone Amp
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | BD88210GUL-E2 | BD88210GUL-E2 | BD88210GUL-E2 | 01AH6713 | BD88210GUL-E2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amp, B, -40 To 85Deg C; Output Power Rohm | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | |||
| Output Power | 0.0800 watts | 0.0800 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |