IC AMP D STER 45MW VQFN016V3030 Product overview: BD8820MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 45MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD8820MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864075-BD8820MUV-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D VQFN016V3030
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD8820
Categories: Integrated Circuits (ICs)
Case / Package: VQFN016V3030
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BD8820MUV-E2TR, BD8820MUVE2, BD8820MUV-E2CT, BD8820MUV-E2DKR
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D VQFN016V3030
IC AMP D STER 45MW VQFN016V3030
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D VQFN016V3030
Audio Amplifiers Ultra Small Coupling Stereo Headphone Amp
IC AMP D STER 45MW VQFN016V3030
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-BD8820MUV-E2 | 864075-BD8820MUV-E2 | BD8820MUV-E2TR-ND | BD8820MUV-E2 | BD8820MUV-E2 | BD8820MUV-E2 | BD8820MUV-E2 |
| Product Name | 45MW Audio Amplifier | Linear - Linear - Amplifiers - Audio - BD8820MUV-E2 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | VQFN016V3030 | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |||
| Operation Class | Class D | Class D | Class D | ||||
| Features | Thermal Shutdown Protection |