The BD88200GUL-E2 is a coupling capacitorless headphone amplifier designed for single-supply operation ranging from 2.4V to 5.5V. It features an integrated negative voltage generator, allowing it to drive headphones with both positive and negative voltages, which eliminates the need for bulky DC-blocking capacitors. This design reduces costs, board area, and height while maintaining low-frequency response without degradation. The amplifier supports variable gain through external resistors, has low total harmonic distortion plus noise (THD+N) of 0.006% at 10mW output power with a 16Ω load, and operates with a low supply current of 2.0mA. It also includes integrated short-circuit and thermal-overload protection, making it suitable for various applications such as mobile phones, portable audio players, and Bluetooth headsets. The device is housed in a compact VCSP50L2 package measuring 2.1mm x 2.1mm, facilitating easy integration into space-constrained designs.
IC AMP AB STEREO 80MW VCSP50L2
Amplifier IC Headphones, 2-Channel (Stereo) Class AB VCSP50L2
AUDIO POWER AMP, B, -40 TO 85DEG C; Output Power:80mW; Amplifier Class:B; No. of Channels:1 Channel; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:VCSP; No. of Pins:14Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes
IC AMP AB STEREO 80MW VCSP50L2
Audio Amplifiers Power Management LSI for Mobile Phone
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 846-BD88200GUL-E2TR-ND | BD88200GUL-E2 | BD88200GUL-E2 | 01AH6712 | BD88200GUL-E2 | BD88200GUL-E2 |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amp, B, -40 To 85Deg C; Output Power Rohm | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | |||
| Output Power | 0.0800 watts | 0.0800 watts | 0.0800 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class AB | Class AB | Class B |