IC SUPERVISOR 1 CHANNEL 8MSOP Product overview: BD87A29FVM-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD87A29FVM-TR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011485-BD87A29FVM-TR
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
VOLTAGE DETECTOR, 5UA, 10V, MSOP-8; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:MSOP; No. of Pins:8Pins; Delay Time:-; RoHS Compliant: Yes
Supervisory Circuits Voltage Detector w/ Watchdog Timer
IC SUPERVISOR 1 CHANNEL 8MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD87A29FVM-TR | BD87A29FVMTR-ND | 011485-BD87A29FVM-TR | BD87A29FVM-TR | 08X1421 | BD87A29FVM-TR | BD87A29FVM-TR | BD87A29FVM-TR |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - BD87A29FVM-TR | Supervisors | Voltage Detector, 5Ua, 10V, Msop-8; Threshold Voltage Rohm | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SOP; 8-MSOP | SOP; MSOP; SSOP; VSSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||||
| IQ | 5 µA | |||||||
| Supply Voltage | 1 to 10 volts | 1 to 10 volts | ||||||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | 2.9 volts |