ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Power Management - Specialized BD86852MUF-CE2

Description
Win Source Part Number: 971591-BD86852MUF-CE 2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Camera Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 3mA Voltage - Supply: 4V ~ 18V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: VQFN24FV4040 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD86852MUF-CE2CT ,846-BD86852MUF-CE2D KR,846-BD86852MUF-CE 2TR
Request a Quote
Description
Win Source Part Number: 971591-BD86852MUF-CE 2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Camera Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 3mA Voltage - Supply: 4V ~ 18V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: VQFN24FV4040 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD86852MUF-CE2CT ,846-BD86852MUF-CE2D KR,846-BD86852MUF-CE 2TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD86852MUF-C is a power management IC designed for automotive applications, particularly suitable for camera systems utilizing CMOS sensors. It features a primary buck converter and two secondary buck converters, all with built-in FETs for high efficiency through synchronous rectification. The device supports selectable output voltages and sequences, making it versatile for various image sensor power supply requirements. It operates within a voltage range of 4.0 V to 18 V and can handle output currents of up to 2 A for the primary output and 1 A for each secondary output. The IC is AEC-Q100 qualified, ensuring reliability in automotive environments, and is capable of functioning in temperatures ranging from -40 °C to +125 °C. The compact VQFN24FV4040 package is optimized for space-constrained applications, and the inclusion of spread spectrum technology helps reduce electromagnetic interference.

Datasheet Summary
Powered by GS/AI

The BD86852MUF-C is a power management IC designed for automotive applications, particularly suitable for camera systems utilizing CMOS sensors. It features a primary buck converter and two secondary buck converters, all with built-in FETs for high efficiency through synchronous rectification. The device supports selectable output voltages and sequences, making it versatile for various image sensor power supply requirements. It operates within a voltage range of 4.0 V to 18 V and can handle output currents of up to 2 A for the primary output and 1 A for each secondary output. The IC is AEC-Q100 qualified, ensuring reliability in automotive environments, and is capable of functioning in temperatures ranging from -40 °C to +125 °C. The compact VQFN24FV4040 package is optimized for space-constrained applications, and the inclusion of spread spectrum technology helps reduce electromagnetic interference.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 971591-BD86852MUF-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
971591-BD86852MUF-CE2
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 971591-BD86852MUF-CE2
Win Source Part Number: 971591-BD86852MUF-CE 2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Camera Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 3mA Voltage - Supply: 4V ~ 18V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: VQFN24FV4040 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD86852MUF-CE2CT ,846-BD86852MUF-CE2D KR,846-BD86852MUF-CE 2TR

Win Source Part Number: 971591-BD86852MUF-CE2
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Camera
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 3mA
Voltage - Supply: 4V ~ 18V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: VQFN24FV4040
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD86852MUF-CE2CT,846-BD86852MUF-CE2DKR,846-BD86852MUF-CE2TR

Buy Now Datasheet
Power Management - Specialized - BD86852MUF-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD86852MUF-CE2
Power Management - Specialized BD86852MUF-CE2
Camera PMIC VQFN24FV4040

Camera PMIC VQFN24FV4040

Buy Now Datasheet
Power Management Ic, -40 To 125Deg C Rohs Compliant Rohm - 32AJ0243 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 125Deg C Rohs Compliant Rohm
32AJ0243
Power Management Ic, -40 To 125Deg C Rohs Compliant Rohm 32AJ0243
POWER MANAGEMENT IC, -40 TO 125DEG C ROHS COMPLIANT: YES

POWER MANAGEMENT IC, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 971591-BD86852MUF-CE2 BD86852MUF-CE2 32AJ0243
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized Power Management Ic, -40 To 125Deg C Rohs Compliant Rohm
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details