ROHM Semiconductor USA, LLC PMIC - PMIC - Battery Chargers - BD8665GW-E2 BD8665GW-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864074-BD8665GW-E2 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion 20-UCSP75M2 (2.2x2.2) Package: Reel - TR Mounting: Surface Mount Family Name: BD8665 Categories: Integrated Circuits (ICs) Case / Package: 20-UCSP75M2 (2.2x2.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD8665GW-E2CT, BD8665GW-BFE2, BD8665GW-E2TR, BD8665GW-E2DKR
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864074-BD8665GW-E2 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion 20-UCSP75M2 (2.2x2.2) Package: Reel - TR Mounting: Surface Mount Family Name: BD8665 Categories: Integrated Circuits (ICs) Case / Package: 20-UCSP75M2 (2.2x2.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD8665GW-E2CT, BD8665GW-BFE2, BD8665GW-E2TR, BD8665GW-E2DKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD8665GW-E2 is a lithium-ion battery charger IC designed for charging 2S batteries from a 5V source, utilizing a boost DC/DC topology. It features an input current accuracy of ±3% and a charging voltage accuracy of ±0.5%. The device supports selectable input currents of 100mA, 500mA, 900mA, and up to 1500mA maximum. The typical charging frequency is 1MHz, with a low input standby current of 71µA and a battery leakage current of 0µA when charging is off. The charger is housed in a compact UCSP75M2 package measuring 2.20mm x 2.20mm x 0.85mm. Key features include constant current/constant voltage (CC/CV) charging, charge control via an enable pin, integrated input detection, and output short circuit protection. It is suitable for various applications, including digital video cameras (DVC), digital still cameras (DSC), and other portable devices powered by lithium batteries.

Datasheet Summary
Powered by GS/AI

The BD8665GW-E2 is a lithium-ion battery charger IC designed for charging 2S batteries from a 5V source, utilizing a boost DC/DC topology. It features an input current accuracy of ±3% and a charging voltage accuracy of ±0.5%. The device supports selectable input currents of 100mA, 500mA, 900mA, and up to 1500mA maximum. The typical charging frequency is 1MHz, with a low input standby current of 71µA and a battery leakage current of 0µA when charging is off. The charger is housed in a compact UCSP75M2 package measuring 2.20mm x 2.20mm x 0.85mm. Key features include constant current/constant voltage (CC/CV) charging, charge control via an enable pin, integrated input detection, and output short circuit protection. It is suitable for various applications, including digital video cameras (DVC), digital still cameras (DSC), and other portable devices powered by lithium batteries.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BD8665GW-E2 - 864074-BD8665GW-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BD8665GW-E2
864074-BD8665GW-E2
PMIC - PMIC - Battery Chargers - BD8665GW-E2 864074-BD8665GW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864074-BD8665GW-E2 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion 20-UCSP75M2 (2.2x2.2) Package: Reel - TR Mounting: Surface Mount Family Name: BD8665 Categories: Integrated Circuits (ICs) Case / Package: 20-UCSP75M2 (2.2x2.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD8665GW-E2CT, BD8665GW-BFE2, BD8665GW-E2TR, BD8665GW-E2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864074-BD8665GW-E2
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 20-UCSP75M2 (2.2x2.2)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD8665
Categories: Integrated Circuits (ICs)
Case / Package: 20-UCSP75M2 (2.2x2.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD8665GW-E2CT, BD8665GW-BFE2, BD8665GW-E2TR, BD8665GW-E2DKR

Buy Now Datasheet
PMIC - Battery Chargers - BD8665GW-E2CT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BD8665GW-E2CT-ND
PMIC - Battery Chargers BD8665GW-E2CT-ND
IC BATT CHG LI-ION UCSP75M2

IC BATT CHG LI-ION UCSP75M2

Buy Now Datasheet
PMIC - Battery Chargers - BD8665GW-E2TR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BD8665GW-E2TR-ND
PMIC - Battery Chargers BD8665GW-E2TR-ND
IC BATT CHG LI-ION UCSP75M2

IC BATT CHG LI-ION UCSP75M2

Buy Now Datasheet
PMIC - Battery Chargers - BD8665GW-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BD8665GW-E2DKR-ND
PMIC - Battery Chargers BD8665GW-E2DKR-ND
IC BATT CHG LI-ION UCSP75M2

IC BATT CHG LI-ION UCSP75M2

Buy Now Datasheet
PMIC - Battery Chargers - BD8665GW-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BD8665GW-E2
PMIC - Battery Chargers BD8665GW-E2
IC BATT CHG LI-ION UCSP75M2

IC BATT CHG LI-ION UCSP75M2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BD8665GW-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BD8665GW-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BD8665GW-E2
IC BATT CHG LI-ION UCSP75M2

IC BATT CHG LI-ION UCSP75M2

Supplier's Site
Battery Chargers - BD8665GW-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BD8665GW-E2
Battery Chargers BD8665GW-E2
Charger IC Lithium Ion 20-UCSP75M2 (2.2x2.2)

Charger IC Lithium Ion 20-UCSP75M2 (2.2x2.2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 864074-BD8665GW-E2 BD8665GW-E2CT-ND BD8665GW-E2 BD8665GW-E2 BD8665GW-E2
Product Name PMIC - PMIC - Battery Chargers - BD8665GW-E2 PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Package Type 20-UCSP75M2 (2.2x2.2) 20-VFBGA, CSPBGA BGA BGA; CSP; PBGA; 20-VFBGA, CSPBGA
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2167811 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - ISL6292-2CR4-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Battery Management - 2486193 - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 48
Operating Temperature 150 C (302 F)
View Details