ROHM Semiconductor USA, LLC LED Drivers BD8379FV-ME2

Description
LED Driver IC 12 Output Linear Dimming 50mA 20-SSOP-B
Request a Quote Datasheet
Description
LED Driver IC 12 Output Linear Dimming 50mA 20-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - BD8379FV-ME2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output Linear Dimming 50mA 20-SSOP-B

LED Driver IC 12 Output Linear Dimming 50mA 20-SSOP-B

Buy Now Datasheet
Singapore, Singapore
50MA LED Driver IC
137-BD8379FV-ME2
50MA LED Driver IC 137-BD8379FV-ME2
IC LED DRIVER LINEAR 50MA 20SSOP Product overview: BD8379FV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8379FV-ME2 can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR 50MA 20SSOP Product overview: BD8379FV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8379FV-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - BD8379FV-ME2 - 722652-BD8379FV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD8379FV-ME2
722652-BD8379FV-ME2
PMIC - PMIC - LED Drivers - BD8379FV-ME2 722652-BD8379FV-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 722652-BD8379FV-ME2 Packaging: Reel Type: Linear Mounting Style: SMD Applications: Automotive Voltage - Output: 35V Frequency: 1.25MHz Current - Output / Channel: 50mA Internal Switch(s): Yes Number of Outputs: 12 Categories: Integrated Circuits Supplier Device Package: 20-SSOP-B Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 5.5V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 722652-BD8379FV-ME2
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Automotive
Voltage - Output: 35V
Frequency: 1.25MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Number of Outputs: 12
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP-B
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V

Buy Now
PMIC - LED Drivers - BD8379FV-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD8379FV-ME2
PMIC - LED Drivers BD8379FV-ME2
12CH LED DRIVER IC WITH 3-LINE S

12CH LED DRIVER IC WITH 3-LINE S

Supplier's Site Datasheet
12CH LED DRIVER IC WITH 3-LINE S - 687-BD8379FV-ME2 - Utmel Electronic Limited
Hong Kong, China
12CH LED DRIVER IC WITH 3-LINE S
687-BD8379FV-ME2
12CH LED DRIVER IC WITH 3-LINE S 687-BD8379FV-ME2
12CH LED DRIVER IC WITH 3-LINE S

12CH LED DRIVER IC WITH 3-LINE S

Supplier's Site
Led Driver, Aec-Q100, Constant Current; Device Topology Rohm - 58AC8530 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, Constant Current; Device Topology Rohm
58AC8530
Led Driver, Aec-Q100, Constant Current; Device Topology Rohm 58AC8530
LED DRIVER, AEC-Q100, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:35V; Output Current Max:600mA; Switching Frequency:1.25MHz; No. of Outputs:12Outputs; IC RoHS Compliant: Yes

LED DRIVER, AEC-Q100, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:35V; Output Current Max:600mA; Switching Frequency:1.25MHz; No. of Outputs:12Outputs; IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD8379FV-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD8379FV-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD8379FV-ME2
IC LED DRIVER LINEAR 50MA 20SSOP

IC LED DRIVER LINEAR 50MA 20SSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number BD8379FV-ME2TR-ND 137-BD8379FV-ME2 722652-BD8379FV-ME2 BD8379FV-ME2 687-BD8379FV-ME2 58AC8530 BD8379FV-ME2
Product Name LED Drivers 50MA LED Driver IC PMIC - PMIC - LED Drivers - BD8379FV-ME2 PMIC - LED Drivers 12CH LED DRIVER IC WITH 3-LINE S Led Driver, Aec-Q100, Constant Current; Device Topology Rohm Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 35 volts 35 volts 35 volts
Output Current 50 milliamps 50 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1906012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type Plcc
View Details
PMIC - PMIC - LED Drivers - A8508GLPTR-T - 116136-A8508GLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 volts
Package Type 24-TSSOP-EP
View Details
5 suppliers
200MA LED Driver IC - 137-AAT3112IVN-5.0-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.8 volts
Number of Channels 2 #
Package Type Reel - TR
View Details
3 suppliers