ROHM Semiconductor USA, LLC 50V 500mA 1ch Source Driver for Automotive BD83733HFP-M

Description
BD83733HFP-M is the 50V tolerant LED current driver. Suitable for Automotive LED applications, it can control light through constant current output with control using PWM. Having LED open/short detective circuit and LED current de-rating functions integrated, it can deliver high reliability. By utilizing Rohm's patented PBUS function, it is possible to turn OFF all LEDs when a row of LEDs are short/open-circuited if multiple number of the ICs are used In case the LED connected to the output IOUT terminal has 2 LEDs in series, BD83732HFP-M has to be used, in case of 3 LEDs in series - BD83733HFP-M.
Datasheet
Description
BD83733HFP-M is the 50V tolerant LED current driver. Suitable for Automotive LED applications, it can control light through constant current output with control using PWM. Having LED open/short detective circuit and LED current de-rating functions integrated, it can deliver high reliability. By utilizing Rohm's patented PBUS function, it is possible to turn OFF all LEDs when a row of LEDs are short/open-circuited if multiple number of the ICs are used In case the LED connected to the output IOUT terminal has 2 LEDs in series, BD83732HFP-M has to be used, in case of 3 LEDs in series - BD83733HFP-M.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 500mA 1ch Source Driver for Automotive - BD83733HFP-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
50V 500mA 1ch Source Driver for Automotive
BD83733HFP-M
50V 500mA 1ch Source Driver for Automotive BD83733HFP-M
BD83733HFP-M is the 50V tolerant LED current driver. Suitable for Automotive LED applications, it can control light through constant current output with control using PWM. Having LED open/short detective circuit and LED current de-rating functions integrated, it can deliver high reliability. By utilizing Rohm's patented PBUS function, it is possible to turn OFF all LEDs when a row of LEDs are short/open-circuited if multiple number of the ICs are used In case the LED connected to the output IOUT terminal has 2 LEDs in series, BD83732HFP-M has to be used, in case of 3 LEDs in series - BD83733HFP-M.

BD83733HFP-M is the 50V tolerant LED current driver. Suitable for Automotive LED applications, it can control light through constant current output with control using PWM. Having LED open/short detective circuit and LED current de-rating functions integrated, it can deliver high reliability. By utilizing Rohm's patented PBUS function, it is possible to turn OFF all LEDs when a row of LEDs are short/open-circuited if multiple number of the ICs are used In case the LED connected to the output IOUT terminal has 2 LEDs in series, BD83732HFP-M has to be used, in case of 3 LEDs in series - BD83733HFP-M.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category LED Drivers
Product Number BD83733HFP-M
Product Name 50V 500mA 1ch Source Driver for Automotive
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 42 volts
Output Current 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

1.8 A Single or Dual Flash LED Driver - SKY81292-11-001 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
3 suppliers
LED Driver IC - 137-A6270KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Input Voltage 5.3 to 40 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
LED Drivers - 1766734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Lighting Drivers - BCR 401W H6327 - VAST STOCK CO., LIMITED
View Details
2 suppliers