IC LED DRVR LINEAR 200MA 8HTSOP Product overview: BD8372EFJ-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8372EFJ-ME2 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Dimming 200mA 8-HTSOP-J
LED Driver IC 1 Output Linear Dimming 200mA 8-HTSOP-J
LED Driver IC 1 Output Linear Dimming 200mA 8-HTSOP-J
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913257-BD8372EFJ-ME2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output Linear - - Dimming 200mA 8-HTSOP-J
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD8372
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD8372EFJ-ME2CT, BD8372EFJ-ME2TR, BD8372EFJ-ME2DKR
LED DRIVER, CONSTANT CURRENT, HTSOP-8; Device Topology:Constant Current; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:200mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRVR LINEAR 200MA 8HTSOP
50V 200MA 1-CHANNEL LED SOURCE D
LED Lighting Drivers 50V 200mA 1ch Drvr 5.5-40V; HTSOP-J8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD8372EFJ-ME2 | BD8372EFJ-ME2DKR-ND | 913257-BD8372EFJ-ME2 | 58AC8525 | BD8372EFJ-ME2 | BD8372EFJ-ME2 | BD8372EFJ-ME2 |
| Product Name | 200MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - BD8372EFJ-ME2 | Led Driver, Constant Current, Htsop-8; Device Topology Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 5.5 to 40 volts | 5.5 to 40 volts | 5.5 to 40 volts | 5.5 to 40 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | 8-HTSOP-J | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |