Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 5.5V, -1V 2 Output 1A (Switch) 11-UFBGA, CSPBGA
Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 5.5V, -1V 2 Output 1A (Switch) 11-UFBGA, CSPBGA
Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 5.5V, -1V 2 Output 1A (Switch) 11-UFBGA, CSPBGA
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023079-BD8317GWL-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 800kHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: UCSP50L1
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5.5V, -1V
Maximum Output Voltage: 18V, -9V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 5.5V, -1V 2 Output 1A (Switch) 11-UFBGA, CSPBGA
IC REG BOOST ADJ 1A DL UCSP50L1
IC REG BOOST ADJ 1A DL UCSP50L1
Switching Voltage Regulators Std 1ch Boost Nosync UCSP50L1 w/FET
IC REG BOOST ADJ 1A DL UCSP50L1
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8317GWL-E2DKR-ND | 1023079-BD8317GWL-E2 | BD8317GWL-E2 | 687-BD8317GWL-E2 | BD8317GWL-E2 | BD8317GWL-E2 | BD8317GWL-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8317GWL-E2 | Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJ 1A DL UCSP50L1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 11-UFBGA, CSPBGA | Other; UCSP50L1 | Other; 11-UFBGA, CSPBGA | Other; 11-UFBGA, WLCSP | |||
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | -9 to 18 volts | 5.5 to 1 volts | 5.5 to 18 volts | 5.5 volts |