ROHM Semiconductor USA, LLC Step-up and inverted 2-channel DC/DC converter with Built-in Power MOSFET BD8316GWL

Description
The BD8316GWL is step-up and inverted 2-channel switching regulator with integrated internal high-side MOSFET. With wide input range from 2.5~5.5V ,it suitable for application of portable item. In addition,The small package design is ideal for miniaturizing the power supply.
Datasheet
Description
The BD8316GWL is step-up and inverted 2-channel switching regulator with integrated internal high-side MOSFET. With wide input range from 2.5~5.5V ,it suitable for application of portable item. In addition,The small package design is ideal for miniaturizing the power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-up and inverted 2-channel DC/DC converter with Built-in Power MOSFET - BD8316GWL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Step-up and inverted 2-channel DC/DC converter with Built-in Power MOSFET
BD8316GWL
Step-up and inverted 2-channel DC/DC converter with Built-in Power MOSFET BD8316GWL
The BD8316GWL is step-up and inverted 2-channel switching regulator with integrated internal high-side MOSFET. With wide input range from 2.5~5.5V ,it suitable for application of portable item. In addition,The small package design is ideal for miniaturizing the power supply.

The BD8316GWL is step-up and inverted 2-channel switching regulator with integrated internal high-side MOSFET. With wide input range from 2.5~5.5V ,it suitable for application of portable item. In addition,The small package design is ideal for miniaturizing the power supply.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD8316GWL
Product Name Step-up and inverted 2-channel DC/DC converter with Built-in Power MOSFET
Configuration / Function Boost
Package Type Other; UCSP50L1
Output Voltage 2.5 to 18 volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 9228311 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
DC DC Switching Controllers - 5962-8768101V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3180JRU-REEL7 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Power Good, Ramp
fsw 250 to 4000 kHz
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details