ROHM Semiconductor USA, LLC Dc/dc Conv, Boost/invert, 85Deg C; Input Voltage Min Rohm BD8316GWL-E2

Description
DC/DC CONV, BOOST/INVERT, 85DEG C; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:WLCSP; No. of Pins:11Pins; Output Current - Output 1:1A; Output Current - Output 2:-; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST/INVERT, 85DEG C; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:WLCSP; No. of Pins:11Pins; Output Current - Output 1:1A; Output Current - Output 2:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost/invert, 85Deg C; Input Voltage Min Rohm - 73AC9729 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost/invert, 85Deg C; Input Voltage Min Rohm
73AC9729
Dc/dc Conv, Boost/invert, 85Deg C; Input Voltage Min Rohm 73AC9729
DC/DC CONV, BOOST/INVERT, 85DEG C; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:WLCSP; No. of Pins:11Pins; Output Current - Output 1:1A; Output Current - Output 2:-; Output RoHS Compliant: Yes

DC/DC CONV, BOOST/INVERT, 85DEG C; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:WLCSP; No. of Pins:11Pins; Output Current - Output 1:1A; Output Current - Output 2:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73AC9729
Product Name Dc/dc Conv, Boost/invert, 85Deg C; Input Voltage Min Rohm
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details