ROHM Semiconductor USA, LLC 3-12V 0.6A 1ch Boost converter BD8314NUV

Description
ROHM’s 2.5 A/1.2 MHz step-up switching regulator BD8314NUV generates step-up output including 8 V or 10 V from 4 batteries, batteries such as Li1cell,Li2cell etc. or a 5 V fixed power supply line. This IC allows easy production of small and a wide range of output current, and is equipped with an external coil/capacitor downsized by high frequency operation of 1.2 MHz, built-in 2.5 A rated 80 mO Nch FET SW, and flexible phase compensation system on board.
Datasheet
Description
ROHM’s 2.5 A/1.2 MHz step-up switching regulator BD8314NUV generates step-up output including 8 V or 10 V from 4 batteries, batteries such as Li1cell,Li2cell etc. or a 5 V fixed power supply line. This IC allows easy production of small and a wide range of output current, and is equipped with an external coil/capacitor downsized by high frequency operation of 1.2 MHz, built-in 2.5 A rated 80 mO Nch FET SW, and flexible phase compensation system on board.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-12V 0.6A 1ch Boost converter - BD8314NUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
3-12V 0.6A 1ch Boost converter
BD8314NUV
3-12V 0.6A 1ch Boost converter BD8314NUV
ROHM’s 2.5 A/1.2 MHz step-up switching regulator BD8314NUV generates step-up output including 8 V or 10 V from 4 batteries, batteries such as Li1cell,Li2cell etc. or a 5 V fixed power supply line. This IC allows easy production of small and a wide range of output current, and is equipped with an external coil/capacitor downsized by high frequency operation of 1.2 MHz, built-in 2.5 A rated 80 mO Nch FET SW, and flexible phase compensation system on board.

ROHM’s 2.5 A/1.2 MHz step-up switching regulator BD8314NUV generates step-up output including 8 V or 10 V from 4 batteries, batteries such as Li1cell,Li2cell etc. or a 5 V fixed power supply line. This IC allows easy production of small and a wide range of output current, and is equipped with an external coil/capacitor downsized by high frequency operation of 1.2 MHz, built-in 2.5 A rated 80 mO Nch FET SW, and flexible phase compensation system on board.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD8314NUV
Product Name 3-12V 0.6A 1ch Boost converter
Configuration / Function Boost
Package Type Other; VSON010V3030
Output Voltage 4 to 12 volts
IOUT 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227216P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8.1A 560kHz TSSOP Voltage Regulator IC - 739-LM20125MHX - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 5 amps
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2034P - 068904-IP2034P - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details