Manufacturer: Rohm Semiconductor
Win Source Part Number: 864069-BD8314NUV-E2
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 4V 1 Output 2.5A (Switch) 10-VFDFN Exposed Pad
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD831*
Categories: Integrated Circuits (ICs)
Case / Package: VSON010V3030
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD8314NUVE2, BD8314NUV-E2-ND, BD8314NUV-E2CT, BD8314NUV-E2TR, BD8314NUV-E2DKR
Boost Switching Regulator IC Positive Adjustable 4V 1 Output 2.5A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 4V 1 Output 2.5A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 4V 1 Output 2.5A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 4V 1 Output 2.5A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 2.5A 10VSON
IC REG BOOST ADJ 2.5A 10VSON
IC REG BOOST ADJ 2.5A 10VSON
IC REG BOOST ADJ 2.5A 10VSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 864069-BD8314NUV-E2 | BD8314NUV-E2DKR-ND | BD8314NUV-E2 | BD8314NUV-E2 | BD8314NUV-E2 | 687-BD8314NUV-E2 | BD8314NUV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8314NUV-E2 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJ 2.5A 10VSON | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; VSON010V3030 | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 4 to 12 volts | 4 to 12 volts | 4 volts | 4 volts | 12 volts |