ROHM’s 1.2A/1.0 MHz synchronous step-down switching regulator BD8313HFN produces step-down output including 1.2, 1.8, 3.3, or 5 V from 4 batteries, batteries such as Li2cell or Li3cell, etc. or a 5V/12V fixed power supply line. This IC allows easy production of small power supply by a wide range of external constants, and is equipped with an external coil/capacitor downsized by high frequency operation of 1.0 MHz, built-in synchronous rectification SW capable of withstanding 15 V, and flexible phase compensation system on board.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152892-BD8313HFN
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): TPS62160DSGT; LTC3607EMSE#TRPBF; LTC3607EMSE#PBF;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8313HFN | 1152892-BD8313HFN |
| Product Name | 3.5-14V 1.2A 1ch Buck converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8313HFN |
| Configuration / Function | Buck | |
| Package Type | Other; HSON8 | |
| Output Voltage | 1.2 to 12 volts | |
| IOUT | 1 amps |