ROHM’s 2.5 A/1.2 MHz step-up switching regulator BD8311NUV generates step-up output including 8 V or 10 V from 4 batteries, batteries such as Li2cell etc. or a 5 V fixed power supply line. This IC allows easy production of small and a wide range of output current, and is equipped with an external coil/capacitor downsized by high frequency operation of 1.2 MHz, built-in 2.5 A rated 80 mO Nch FET SW, and flexible phase compensation system on board.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD8311NUV |
| Product Name | 3.5-11V 0.8A 1ch Boost converter |
| Configuration / Function | Boost |
| Package Type | Other; VSON010V3030 |
| Output Voltage | 4 to 11 volts |
| IOUT | 2.5 amps |