ROHM Semiconductor USA, LLC Dc/dc Conv, Boost, 1.2Mhz, 85Degc; Topology Rohm BD8311NUV-E2

Description
DC/DC CONV, BOOST, 1.2MHZ, 85DEGC; Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:11V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:4V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 1.2MHZ, 85DEGC; Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:11V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:4V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 1.2Mhz, 85Degc; Topology Rohm - 01AH6707 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.2Mhz, 85Degc; Topology Rohm
01AH6707
Dc/dc Conv, Boost, 1.2Mhz, 85Degc; Topology Rohm 01AH6707
DC/DC CONV, BOOST, 1.2MHZ, 85DEGC; Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:11V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:4V; RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.2MHZ, 85DEGC; Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:11V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:4V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6707
Product Name Dc/dc Conv, Boost, 1.2Mhz, 85Degc; Topology Rohm
Input Voltage 3.5 to 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details