BD83070 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913256-BD83070GWL-EV
Features: BD83070 series DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Package: Tube
Family Name: BD83070
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8504.40.9580
Power Management IC Development Tools EVAL BOARD FOR BUCK-BOOST DCDC
EVAL BOARD, SYNC BUCK-BOOST CONVERTER; Silicon Manufacturer:Rohm Semiconductor; Silicon Core Number:BD83070GWL; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck-Boost Converter; Kit RoHS Compliant: Yes
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 846-BD83070GWL-EVK-001-ND | 913256-BD83070GWL-EVK-001 | BD83070GWL-EVK-001 | 23AH2926 | BD83070GWL-EVK-001 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BD83070GWL-EVK-001 | Power Management IC Development Tools | Eval Board, Sync Buck-Boost Converter; Silicon Manufacturer Rohm | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS |
| Supported System | Power; DC/DC, Step Up or Down | Synchronous Buck-Boost Converter |