Buck-Boost Switching Regulator IC Positive Fixed 2.5V, 3.3V 1 Output 1A 12-UFBGA, CSPBGA
Buck-Boost Switching Regulator IC Positive Fixed 2.5V, 3.3V 1 Output 1A 12-UFBGA, CSPBGA
Buck-Boost Switching Regulator IC Positive Fixed 2.5V, 3.3V 1 Output 1A 12-UFBGA, CSPBGA
Manufacturer: Rohm Semiconductor
Win Source Part Number: 844897-BD83070GWL-E2
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: BD83070
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD83070GWL-E2DKR, BD83070GWL-E2CT, BD83070GWL-E2TR
IC REG BK BST 2.5/3.3V UCSP50L1C Product overview: BD83070GWL-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD83070GWL-E2 can be used for catalog matching and distributor lookup.
Switching Voltage Regulators Sync Bck-Bst DC/DC Convrtr w/2A swtchs
Buck-Boost Switching Regulator IC Positive Fixed 2.5V, 3.3V 1 Output 1A 12-UFBGA, CSPBGA
IC REG BK BST 2.5/3.3V UCSP50L1C
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD83070GWL-E2TR-ND | 844897-BD83070GWL-E2 | 739-BD83070GWL-E2 | BD83070GWL-E2 | BD83070GWL-E2 | BD83070GWL-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD83070GWL-E2 | 3.3V Voltage Regulator IC | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-UFBGA, CSPBGA | Other; Reel - TR | Other; Tape & Reel (TR) | Other; 12-UFBGA, CSPBGA | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 2.5 to 3.3 volts | 2.5 to 3.3 volts | 2.5 to ? volts |