ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck-Boost, 85Deg C; Topology Rohm BD83070GWL-E2

Description
DC/DC CONV, SYNC BUCK-BOOST, 85DEG C; Topology:Synchronous Buck-Boost; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:12Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK-BOOST, 85DEG C; Topology:Synchronous Buck-Boost; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:12Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck-Boost, 85Deg C; Topology Rohm - 23AH2927 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck-Boost, 85Deg C; Topology Rohm
23AH2927
Dc/dc Conv, Sync Buck-Boost, 85Deg C; Topology Rohm 23AH2927
DC/DC CONV, SYNC BUCK-BOOST, 85DEG C; Topology:Synchronous Buck-Boost; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:12Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK-BOOST, 85DEG C; Topology:Synchronous Buck-Boost; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:12Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AH2927
Product Name Dc/dc Conv, Sync Buck-Boost, 85Deg C; Topology Rohm
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details